Epson Perfection V37, 4800 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black, CCD
Epson Perfection V37. Scan resolution, optical: 4800 x 9600 DPI, Input colour depth: 48 bit, Output colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source (scanning): LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0