Epson logo

Epson Expression 1680 Pro Flatbed scanner 1600 x 3200 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155635
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Expression 1680 Pro Flatbed scanner 1600 x 3200 DPI:

Epson Expression 1680 Pro, 216 x 297 mm, 1600 x 3200 DPI, 48 bit, Flatbed scanner, TWAIN, SCSI

Long summary description Epson Expression 1680 Pro Flatbed scanner 1600 x 3200 DPI:

Epson Expression 1680 Pro. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 1600 x 3200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Scan drivers: TWAIN. Standard interfaces: SCSI. Weight: 15 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.