EIZO logo

EIZO T966 21IN FD-TRINITRON monitor CRT 2048 x 1536 pixels 53.3 cm (21")

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33589
Info modified on:
04 Apr 2019, 04:07:00
Short summary description EIZO T966 21IN FD-TRINITRON monitor CRT 2048 x 1536 pixels 53.3 cm (21"):

EIZO T966 21IN FD-TRINITRON, 53.3 cm (21"), 90° deflection Tension Mask, Super ErgoCoat, 2048 x 1536 pixels, 49.8 cm, 2048 x 1536 pixels, TCO'992, TÜV ECO Circle 2001, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian...

Long summary description EIZO T966 21IN FD-TRINITRON monitor CRT 2048 x 1536 pixels 53.3 cm (21"):

EIZO T966 21IN FD-TRINITRON. Display diagonal: 53.3 cm (21"), Type: 90° deflection Tension Mask, Super ErgoCoat, Display resolution: 2048 x 1536 pixels. Certification: TCO'992, TÜV ECO Circle 2001, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Power management: VESA DPMS, Power source: AC 100 - 120V / 200 - 240V, 50 - 60 Hz. Depth: 520 mm, Width: 494 mm, Weight: 36 g. Recommended resolution: 1600 dots × 1200 lines @ 104 Hz1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.