EIZO logo

EIZO RadiForce MX194 LED display 48.3 cm (19") 1280 x 1024 pixels LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35808
Info modified on:
30 Dec 2024, 17:23:40
Short summary description EIZO RadiForce MX194 LED display 48.3 cm (19") 1280 x 1024 pixels LCD Black:

EIZO RadiForce MX194, 48.3 cm (19"), 1280 x 1024 pixels, LCD, Black

Long summary description EIZO RadiForce MX194 LED display 48.3 cm (19") 1280 x 1024 pixels LCD Black:

EIZO RadiForce MX194. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.