Duracell logo

Duracell PX28L camera/camcorder battery Lithium

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60549
Info modified on:
14 Mar 2024, 19:32:12
Short summary description Duracell PX28L camera/camcorder battery Lithium:

Duracell PX28L, 6 V, Lithium

Long summary description Duracell PX28L camera/camcorder battery Lithium:

Duracell PX28L. Battery technology: Lithium, Purpose: Camera, Battery voltage: 6 V. Width: 25 mm, Depth: 12 mm, Height: 12 mm. Quantity per pack: 1 pc(s), Package width: 122 mm, Package depth: 86 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.