Duracell logo

Duracell LR54/AG10/V10GA 2BL Single-use battery SR54 Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11656
Info modified on:
06 Oct 2022, 11:04:51
Short summary description Duracell LR54/AG10/V10GA 2BL Single-use battery SR54 Alkaline:

Duracell LR54/AG10/V10GA 2BL, Single-use battery, SR54, Alkaline, 1.5 V, 2 pc(s), 50 mAh

Long summary description Duracell LR54/AG10/V10GA 2BL Single-use battery SR54 Alkaline:

Duracell LR54/AG10/V10GA 2BL. Battery type: Single-use battery, Battery size(s): SR54, Battery technology: Alkaline. Height: 3.1 mm, Diameter: 1.16 cm, Weight: 1.1 g. Battery form factor: Button/coin, Dimensions (WxDxH): 11.6 x 11.6 x 3.1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.