DELL logo

DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27340
Info modified on:
01 Feb 2025, 05:29:01
Short summary description DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver:

DELL Inspiron 5559, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5559 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver:

DELL Inspiron 5559. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.