DELL logo

DELL 500GB SAS 7200rpm 3.5" internal hard drive 3.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23566
Info modified on:
04 Apr 2025, 11:56:56
Short summary description DELL 500GB SAS 7200rpm 3.5" internal hard drive 3.5":

DELL 500GB SAS 7200rpm 3.5", 500 GB, 7200 RPM, 3.5", SAS

Long summary description DELL 500GB SAS 7200rpm 3.5" internal hard drive 3.5":

DELL 500GB SAS 7200rpm 3.5". Hard drive capacity: 500 GB, Hard drive rotational speed: 7200 RPM, Hard drive size: 3.5", Host interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.