DELL logo

DELL Precision 3650 Intel® Xeon® W-1270 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72779
Info modified on:
20 Dec 2024, 03:27:46
Short summary description DELL Precision 3650 Intel® Xeon® W-1270 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 3650, 3.4 GHz, Intel® Xeon®, 16 GB, 1.51 TB, DVD±RW, Windows 10 Pro for Workstations

Long summary description DELL Precision 3650 Intel® Xeon® W-1270 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 3650. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon®, Processor: W-1270. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 460 W. Form factor: Tower. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.