DELL XPS 8940, 2.6 GHz, Intel® Core™ i5, 8 GB, 1.26 TB, DVD±RW, Windows 10 Home
DELL XPS 8940. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor: i5-11400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 360 W. Product type: PC