DELL logo

DELL Precision 7760 Intel® Xeon® W-11855M Mobile workstation 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 256 GB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Ubuntu Linux Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22755
Info modified on:
24 Jan 2025, 20:57:56
Short summary description DELL Precision 7760 Intel® Xeon® W-11855M Mobile workstation 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 256 GB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Ubuntu Linux Grey:

DELL Precision 7760, Intel® Xeon®, 43.9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 256 GB, Ubuntu Linux

Long summary description DELL Precision 7760 Intel® Xeon® W-11855M Mobile workstation 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 256 GB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Ubuntu Linux Grey:

DELL Precision 7760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor: W-11855M. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A5000. Operating system installed: Ubuntu Linux. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.