DELL logo

DELL Precision 7720 Intel® Core™ i5 i5-7440HQ Mobile workstation 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16983
Info modified on:
01 Feb 2025, 05:10:49
Short summary description DELL Precision 7720 Intel® Core™ i5 i5-7440HQ Mobile workstation 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Graphite:

DELL Precision 7720, Intel® Core™ i5, 2.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description DELL Precision 7720 Intel® Core™ i5 i5-7440HQ Mobile workstation 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Graphite:

DELL Precision 7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7440HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black, Graphite

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.