DELL logo

DELL Vostro 5625 AMD Ryzen™ 5 5625U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69841
Info modified on:
22 Jan 2025, 04:38:54
Short summary description DELL Vostro 5625 AMD Ryzen™ 5 5625U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro UK English Grey:

DELL Vostro 5625, AMD Ryzen™ 5, 2.3 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 5625 AMD Ryzen™ 5 5625U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro UK English Grey:

DELL Vostro 5625. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 5625U, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.