DELL logo

DELL 600GB SAS 15000rpm internal hard drive 3.5"

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65605
Info modified on:
04 Apr 2025, 11:56:55
Short summary description DELL 600GB SAS 15000rpm internal hard drive 3.5":

DELL 600GB SAS 15000rpm, 600 GB, 15000 RPM, 3.5", SAS

Long summary description DELL 600GB SAS 15000rpm internal hard drive 3.5":

DELL 600GB SAS 15000rpm. Hard drive capacity: 600 GB, Hard drive rotational speed: 15000 RPM, Hard drive size: 3.5", Host interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.