DELL Vostro 3480, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 4 GB, 1.13 TB, Ubuntu Linux
DELL Vostro 3480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black. Weight: 1.79 kg