DELL logo

DELL Venue 8 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43987
Info modified on:
19 Jul 2024, 20:05:07
Short summary description DELL Venue 8 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 8, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android, Black

Long summary description DELL Venue 8 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor family: Intel Atom®, Processor: Z2580. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 292 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.