DELL logo

DELL Vostro 1550 Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127872
Info modified on:
23 Jan 2025, 19:05:17
Short summary description DELL Vostro 1550 Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Vostro 1550, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description DELL Vostro 1550 Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Vostro 1550. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.