DELL logo

DELL PowerEdge 5600W uninterruptible power supply (UPS) 8 AC outlet(s)

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67805
Info modified on:
05 Jun 2024, 15:40:41
Short summary description DELL PowerEdge 5600W uninterruptible power supply (UPS) 8 AC outlet(s):

DELL PowerEdge 5600W, 220 V, 240 V, 220 V, 240 V, C13 coupler, C19 coupler, 8 AC outlet(s)

Long summary description DELL PowerEdge 5600W uninterruptible power supply (UPS) 8 AC outlet(s):

DELL PowerEdge 5600W. Input operation voltage (min): 220 V, Input operation voltage (max): 240 V, Output operation voltage (min): 220 V. AC outlet types: C13 coupler, C19 coupler, Output on PDU sticks: 8 AC outlet(s). Form factor: Rackmount. Width: 436.9 mm, Depth: 789.9 mm, Height: 171.4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.