DELL logo

DELL PowerEdge T630 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33143
Info modified on:
14 Mar 2024, 17:55:18
Short summary description DELL PowerEdge T630 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630, 2.6 GHz, E5-2640V3, 32 GB, DDR4-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T630 server 300 GB Tower (5U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor: E5-2640V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Form factor: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.