DELL logo

DELL Inspiron 13R (N3010) Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Black, Blue

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30318
Info modified on:
28 Jan 2025, 10:56:27
Short summary description DELL Inspiron 13R (N3010) Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Black, Blue:

DELL Inspiron 13R (N3010), Intel® Core™ i5, 2.53 GHz, 33.8 cm (13.3"), 4 GB, 500 GB, FreeDOS

Long summary description DELL Inspiron 13R (N3010) Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Black, Blue:

DELL Inspiron 13R (N3010). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: FreeDOS. Product colour: Black, Blue. Weight: 1.92 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.