DELL logo

DELL PowerEdge T420 server 0 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87025
Info modified on:
02 Sept 2024, 08:56:42
Short summary description DELL PowerEdge T420 server 0 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T420, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 0 GB, Tower (5U)

Long summary description DELL PowerEdge T420 server 0 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T420. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Form factor: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.