DELL Precision T3500, 3.2 GHz, Intel® Xeon® 3000 Sequence, W3565, 6 GB, DVD-RW, Windows 7 Professional
DELL Precision T3500. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor: W3565. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 525 W. Form factor: Minitower. Product type: Workstation. Product colour: Black, Silver