DELL PowerEdge T340, 3.3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T340. Processor family: Intel® Xeon®, Processor frequency: 3.3 GHz, Processor: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-ROM. Power supply: 350 W, Redundant power supply (RPS) support. Form factor: Tower