DELL PowerEdge T130, 3 GHz, E3-1220 v6, 4 GB, DDR4-SDRAM, 1 TB, Mini Tower
DELL PowerEdge T130. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor: E3-1220 v6. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD±RW. Power supply: 290 W. Form factor: Mini Tower