DELL logo

DELL PowerEdge T110 II server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 305 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61776
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T110 II server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110 II, 3.1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T110 II server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD±RW. Power supply: 305 W. Form factor: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.