DELL PowerEdge T110 II, 3.1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 128 GB, Tower
DELL PowerEdge T110 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 128 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 305 W. Form factor: Tower