DELL logo

DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22703
Info modified on:
27 Jan 2025, 08:19:03
Short summary description DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

DELL Latitude E5530, Intel® Core™ i5, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5530 Intel® Core™ i5 i5-3340M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

DELL Latitude E5530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.