DELL PowerVault ML6000, Storage drive, Tape Cartridge, LTO, Black, 250000 h, Dell x86 IBM HP Servers NX4 NDMP
DELL PowerVault ML6000. Product type: Storage drive, Media type: Tape Cartridge, Data storage type: LTO. Capacity: 613 TB. Backup rate compressed performance: 9072 GB/h, Burst transfer rate performance: 2520 MB/s. Power requirements: 100 - 240V. Weight: 30 g