DELL logo

DELL Inspiron 17 3737 Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61238
Info modified on:
02 Feb 2025, 22:52:36
Short summary description DELL Inspiron 17 3737 Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

DELL Inspiron 17 3737, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Inspiron 17 3737 Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

DELL Inspiron 17 3737. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.