DELL logo

DELL Latitude E6530 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84309
Info modified on:
24 Jan 2025, 20:35:22
Short summary description DELL Latitude E6530 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:

DELL Latitude E6530, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Latitude E6530 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:

DELL Latitude E6530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.