DELL logo

DELL XPS 15 (l521x) Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 640M Windows 8 Pro White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39363
Info modified on:
28 Jan 2025, 10:16:39
Short summary description DELL XPS 15 (l521x) Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 640M Windows 8 Pro White:

DELL XPS 15 (l521x), Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL XPS 15 (l521x) Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 640M Windows 8 Pro White:

DELL XPS 15 (l521x). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.