DELL S-Series S4128F, Managed, L2/L3, Full duplex, Rack mounting, 1U
DELL S-Series S4128F. Switch type: Managed, Switch layer: L2/L3. Full duplex. Address table size: 272 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.3. Rack mounting, Form factor: 1U