DELL OptiPlex 7070 Ultra, 1.6 GHz, Intel® Core™ i5, i5-8265U, 8 GB, 1 TB, Windows 10 Pro
DELL OptiPlex 7070 Ultra. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor: i5-8265U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: UFF. Product type: Mini PC. Product colour: Black