DELL logo

DELL Latitude 9420 2ni1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2891
Info modified on:
22 Jan 2025, 20:13:00
Short summary description DELL Latitude 9420 2ni1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 9420 2ni1, Intel® Core™ i7, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 9420 2ni1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 9420 2ni1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-1185G7. Display diagonal: 35.6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.