DELL logo

DELL PowerEdge R440 server 2 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53741
Info modified on:
20 Dec 2024, 01:04:29
Short summary description DELL PowerEdge R440 server 2 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R440 server 2 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Hard drive size: 3.5", Hard drive interface: SATA III. Ethernet LAN connection. Power supply: 550 W. Form factor: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.