DELL PowerEdge R240, 3.6 GHz, E-2234, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R240. Processor family: Intel Xeon E, Processor frequency: 3.6 GHz, Processor: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 450 W. Form factor: Rack (1U)