DELL PowerVault NX3230, Storage server, Rack (2U), Intel Xeon E5 v3, E5-2609V3, 8 TB, HDD
DELL PowerVault NX3230. Type: Storage server. Form factor: Rack (2U). Processor family: Intel Xeon E5 v3, Processor: E5-2609V3, Processor frequency: 1.9 GHz. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2016