DELL logo

DELL Inspiron 660s Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33895
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 660s Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

DELL Inspiron 660s, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description DELL Inspiron 660s Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

DELL Inspiron 660s. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor: G2030. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Form factor: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.