DELL logo

DELL PowerEdge per910 server 146 GB Rack (4U) Intel® Xeon® E7 E7-4820 2 GHz 32 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75233
Info modified on:
19 Jul 2024, 20:07:26
Short summary description DELL PowerEdge per910 server 146 GB Rack (4U) Intel® Xeon® E7 E7-4820 2 GHz 32 GB DDR3-SDRAM:

DELL PowerEdge per910, 2 GHz, E7-4820, 32 GB, DDR3-SDRAM, 146 GB, Rack (4U)

Long summary description DELL PowerEdge per910 server 146 GB Rack (4U) Intel® Xeon® E7 E7-4820 2 GHz 32 GB DDR3-SDRAM:

DELL PowerEdge per910. Processor family: Intel® Xeon® E7, Processor frequency: 2 GHz, Processor: E7-4820. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 16 x 2 GB. Total storage capacity: 146 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Form factor: Rack (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.