DELL logo

DELL PowerEdge R340 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52202
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM 350 W:

DELL PowerEdge R340, 3.4 GHz, E-2224, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM 350 W:

DELL PowerEdge R340. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor: E-2224. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W, Redundant power supply (RPS) support. Form factor: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.