DELL logo

DELL PowerConnect 8024 Managed L3 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72056
Info modified on:
27 Mar 2019, 17:15:32
Short summary description DELL PowerConnect 8024 Managed L3 Black:

DELL PowerConnect 8024, Managed, L3, Full duplex

Long summary description DELL PowerConnect 8024 Managed L3 Black:

DELL PowerConnect 8024. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 32000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.