DELL logo

DELL OptiPlex 790 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33472
Info modified on:
23 Jul 2024, 20:47:55
Short summary description DELL OptiPlex 790 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

DELL OptiPlex 790 SF, 3.3 GHz, Intel® Core™ i3, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 790 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

DELL OptiPlex 790 SF. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Form factor: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.