DELL logo

DELL Inspiron 24 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M315 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71521
Info modified on:
01 Feb 2025, 06:08:04
Short summary description DELL Inspiron 24 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M315 Black:

DELL Inspiron 24, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 24 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M315 Black:

DELL Inspiron 24. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R5 M315. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.