DELL logo

DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89703
Info modified on:
14 Mar 2025, 19:40:42
Short summary description DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:

DELL P Series P3424WEB, 86.7 cm (34.1"), 3440 x 1440 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:

DELL P Series P3424WEB. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.