DELL logo

DELL Precision 3650 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19060
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Precision 3650 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 11 Pro Tower Workstation Black:

DELL Precision 3650, 2.8 GHz, Intel® Core™ i9, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description DELL Precision 3650 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 11 Pro Tower Workstation Black:

DELL Precision 3650. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i9, Processor: i9-10900. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.