DELL logo

DELL OptiPlex 9010 DT Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65905
Info modified on:
26 Jun 2024, 10:42:54
Short summary description DELL OptiPlex 9010 DT Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 9010 DT, Intel® Core™ i5, 2 GB, 500 GB, DVD±RW, Windows 7 Professional, 64-bit

Long summary description DELL OptiPlex 9010 DT Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 9010 DT. Processor family: Intel® Core™ i5. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Desktop. Product type: PC. Weight: 7.9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.