DELL logo

DELL Inspiron 14 (3437) Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195122
Info modified on:
22 Jan 2025, 06:05:33
Short summary description DELL Inspiron 14 (3437) Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Black:

DELL Inspiron 14 (3437), Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 14 (3437) Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Black:

DELL Inspiron 14 (3437). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.