DELL PowerVault NX3240, NAS, Rack (2U), Intel Xeon Bronze, 3104, 49.2 TB, HDD
DELL PowerVault NX3240. Type: NAS. Form factor: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel Xeon Bronze, Processor: 3104, Processor frequency: 1.7 GHz. Total installed storage capacity: 49.2 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2016