DELL logo

DELL Inspiron 14 Plus 7420 Intel® Core™ i7 i7-12700H Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4448
Info modified on:
22 Jan 2025, 21:26:03
Short summary description DELL Inspiron 14 Plus 7420 Intel® Core™ i7 i7-12700H Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Green:

DELL Inspiron 14 Plus 7420, Intel® Core™ i7, 35.6 cm (14"), 2240 x 1400 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description DELL Inspiron 14 Plus 7420 Intel® Core™ i7 i7-12700H Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Green:

DELL Inspiron 14 Plus 7420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 35.6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Green. Weight: 1.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.