DELL logo

DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59857
Info modified on:
22 Jan 2025, 04:59:41
Short summary description DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3593, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10 Home

Long summary description DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3593. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.